Vishay Intertechnology, Inc. Wirewound Resistors RWR84N45R3FRBSL

Description
EGN-10-80 45.3 1% RWR84N45R3FR BSL
Request a Quote
Description
EGN-10-80 45.3 1% RWR84N45R3FR BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, non-inductive wirewound resistor with a 7 W power rating, silicone coating, and welded construction, meeting MIL-PRF-39007. It operates from -55 °C to +250 °C with a resistance range of 0.1 to 6.19 kΩ. The part has a ceramic core, stainless steel end caps, and tinned Copperweld® terminals complying with ANSI J-STD-002. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] long, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminal diameter. Dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and resistance temperature coefficient is ± 20 ppm/°C above 10.1 Ω. It meets MIL-STD-202 tests for thermal shock, moisture, and load life, with packaging available in bulk or tape/reel with single lot traceability.

Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, non-inductive wirewound resistor with a 7 W power rating, silicone coating, and welded construction, meeting MIL-PRF-39007. It operates from -55 °C to +250 °C with a resistance range of 0.1 to 6.19 kΩ. The part has a ceramic core, stainless steel end caps, and tinned Copperweld® terminals complying with ANSI J-STD-002. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] long, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminal diameter. Dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and resistance temperature coefficient is ± 20 ppm/°C above 10.1 Ω. It meets MIL-STD-202 tests for thermal shock, moisture, and load life, with packaging available in bulk or tape/reel with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N45R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N45R3FRBSL
Wirewound Resistors 3110-RWR84N45R3FRBSL
EGN-10-80 45.3 1% RWR84N45R3FR BSL

EGN-10-80 45.3 1% RWR84N45R3FR BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N45R3FRBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details