Vishay Intertechnology, Inc. Wirewound Resistors RWR84N42R2FSS73

Description
EGN-10-80 42.2 1% RWR84N42R2FS S73
Request a Quote
Description
EGN-10-80 42.2 1% RWR84N42R2FS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, non-inductive wirewound resistor with a power rating of 7 W, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 1000 V, and a terminal strength of 10 lb. Its resistance range for the non-inductive variant is 0.1 to 6.19 kΩ, with a tolerance of ±1.0 %. The physical dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for the terminal diameter. It is available in tape/reel packaging with single lot date code. The resistance value of 42.2 Ω and tolerance of ±1.0 % are within the specified ranges for this model.

Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, non-inductive wirewound resistor with a power rating of 7 W, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 1000 V, and a terminal strength of 10 lb. Its resistance range for the non-inductive variant is 0.1 to 6.19 kΩ, with a tolerance of ±1.0 %. The physical dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for the terminal diameter. It is available in tape/reel packaging with single lot date code. The resistance value of 42.2 Ω and tolerance of ±1.0 % are within the specified ranges for this model.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N42R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N42R2FSS73
Wirewound Resistors 3110-RWR84N42R2FSS73
EGN-10-80 42.2 1% RWR84N42R2FS S73

EGN-10-80 42.2 1% RWR84N42R2FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N42R2FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details