Vishay Intertechnology, Inc. RES 4.02K OHM 7W 1% WW AXIAL RWR84N4021FRRSL

Description
RES 4.02Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 7W 1% WW AXIAL - RWR84N4021FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 7W 1% WW AXIAL
RWR84N4021FRRSL
RES 4.02K OHM 7W 1% WW AXIAL RWR84N4021FRRSL
RES 4.02Kohm 7W 1% WW AXIAL

RES 4.02Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N4021FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4021FRRSL-ND
Through Hole Resistors RWR84N4021FRRSL-ND
4.02 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N4021FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4021FRRSL
Wirewound Resistors 3110-RWR84N4021FRRSL
EGN-10-80 4.02K 1% RWR84N4021FR RSL

EGN-10-80 4.02K 1% RWR84N4021FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N4021FRRSL RWR84N4021FRRSL-ND 3110-RWR84N4021FRRSL
Product Name RES 4.02K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details