Vishay Intertechnology, Inc. Through Hole Resistors RWR84N3R72FRB12

Description
3.72 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3.72 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N3R72FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N3R72FRB12-ND
Through Hole Resistors RWR84N3R72FRB12-ND
3.72 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.72 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.72 OHM 7W 1% WW AXIAL - RWR84N3R72FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.72 OHM 7W 1% WW AXIAL
RWR84N3R72FRB12
RES 3.72 OHM 7W 1% WW AXIAL RWR84N3R72FRB12
RES 3.72ohm 7W 1% WW AXIAL

RES 3.72ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR84N3R72FRB12-ND RWR84N3R72FRB12
Product Name Through Hole Resistors RES 3.72 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.72 ohms 3.72 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details