Vishay Intertechnology, Inc. Through Hole Resistors RWR84N3321FRBSL

Description
3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N3321FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N3321FRBSL-ND
Through Hole Resistors RWR84N3321FRBSL-ND
3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.32K OHM 7W 1% WW AXIAL - RWR84N3321FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 7W 1% WW AXIAL
RWR84N3321FRBSL
RES 3.32K OHM 7W 1% WW AXIAL RWR84N3321FRBSL
RES 3.32Kohm 7W 1% WW AXIAL

RES 3.32Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N3321FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N3321FRBSL
Wirewound Resistors 3110-RWR84N3321FRBSL
EGN-10-80 3.32K 1% RWR84N3321FR BSL

EGN-10-80 3.32K 1% RWR84N3321FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N3321FRBSL-ND RWR84N3321FRBSL 3110-RWR84N3321FRBSL
Product Name Through Hole Resistors RES 3.32K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers