Vishay Intertechnology, Inc. RES 330 OHM 7W 0.1% WW AXIAL RWR84N3300BSB12

Description
RES 330ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 7W 0.1% WW AXIAL - RWR84N3300BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 7W 0.1% WW AXIAL
RWR84N3300BSB12
RES 330 OHM 7W 0.1% WW AXIAL RWR84N3300BSB12
RES 330ohm 7W 0.1% WW AXIAL

RES 330ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N3300BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N3300BSB12-ND
Through Hole Resistors RWR84N3300BSB12-ND
330 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

330 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N3300BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N3300BSB12
Wirewound Resistors 3110-RWR84N3300BSB12
EGN-10-80 330 .1% RWR84N3300BS B12

EGN-10-80 330 .1% RWR84N3300BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N3300BSB12 RWR84N3300BSB12-ND 3110-RWR84N3300BSB12
Product Name RES 330 OHM 7W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers