The RWR84N30R9FSRSL is a solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a power rating of 7 W and a resistance value of 30.9 Ω at ±1.0 % tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has axial leads and measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] in lead diameter. It meets ANSI J-STD-002 solderability standards and has an insulation resistance of 1000 MΩ minimum when dry. The package is tape and reel with single lot traceability.
EGN-10-80 30.9 1% RWR84N30R9FS RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84N30R9FSRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |