The RWR84N30R9FRRSL is a weldable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 7 W, a resistance value of 30.9 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The component has a dielectric withstanding voltage of 1000 V RMS and an insulation resistance of at least 1000 MΩ dry. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and a terminal diameter of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. The part is packaged as tape/reel with a single lot date code (RSL).
EGN-10-80 30.9 1% RWR84N30R9FR RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84N30R9FRRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |