Vishay Intertechnology, Inc. Wirewound Resistors RWR84N30R1FRS73

Description
EGN-10-80 30.1 1% RWR84N30R1FR S73
Request a Quote Datasheet
Description
EGN-10-80 30.1 1% RWR84N30R1FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N30R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N30R1FRS73
Wirewound Resistors 3110-RWR84N30R1FRS73
EGN-10-80 30.1 1% RWR84N30R1FR S73

EGN-10-80 30.1 1% RWR84N30R1FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N30R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N30R1FRS73-ND
Through Hole Resistors RWR84N30R1FRS73-ND
30.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 30.1 OHM 7W 1% WW AXIAL - RWR84N30R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 7W 1% WW AXIAL
RWR84N30R1FRS73
RES 30.1 OHM 7W 1% WW AXIAL RWR84N30R1FRS73
RES 30.1ohm 7W 1% WW AXIAL

RES 30.1ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 75K1057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
75K1057
Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 75K1057
Resistor,Metal Alloy,30.1Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,30.1Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84N30R1FRS73 RWR84N30R1FRS73-ND RWR84N30R1FRS73 75K1057
Product Name Wirewound Resistors Through Hole Resistors RES 30.1 OHM 7W 1% WW AXIAL Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details