Vishay Intertechnology, Inc. Wirewound Resistors RWR84N3010FRR55

Description
EGN-10-80 301 1% RWR84N3010FR R55
Request a Quote
Description
EGN-10-80 301 1% RWR84N3010FR R55
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84N is a military-qualified, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, rated for 7 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistance range for this non-inductive variant is 0.1 to 6.19 kΩ, with a tolerance of ±1.0%. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 for solderability. The physical dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It is qualified to MIL-PRF-39007 with failure rate options down to 0.001 %/1000 h. This part is available in tape/reel packaging with single lot traceability.

Datasheet Summary
Powered by GS/AI

The RWR84N is a military-qualified, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, rated for 7 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistance range for this non-inductive variant is 0.1 to 6.19 kΩ, with a tolerance of ±1.0%. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 for solderability. The physical dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It is qualified to MIL-PRF-39007 with failure rate options down to 0.001 %/1000 h. This part is available in tape/reel packaging with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N3010FRR55 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N3010FRR55
Wirewound Resistors 3110-RWR84N3010FRR55
EGN-10-80 301 1% RWR84N3010FR R55

EGN-10-80 301 1% RWR84N3010FR R55

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N3010FRR55
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details