Vishay Intertechnology, Inc. RES 2.49 OHM 7W 1% WW AXIAL RWR84N2R49FRRSL

Description
RES 2.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 7W 1% WW AXIAL - RWR84N2R49FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 7W 1% WW AXIAL
RWR84N2R49FRRSL
RES 2.49 OHM 7W 1% WW AXIAL RWR84N2R49FRRSL
RES 2.49ohm 7W 1% WW AXIAL

RES 2.49ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2R49FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2R49FRRSL-ND
Through Hole Resistors RWR84N2R49FRRSL-ND
2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N2R49FRRSL RWR84N2R49FRRSL-ND
Product Name RES 2.49 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details