Vishay Intertechnology, Inc. Wirewound Resistors RWR84N28R7FRBSL

Description
EGN-10-80 28.7 1% RWR84N28R7FR BSL
Request a Quote Datasheet
Description
EGN-10-80 28.7 1% RWR84N28R7FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N28R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N28R7FRBSL
Wirewound Resistors 3110-RWR84N28R7FRBSL
EGN-10-80 28.7 1% RWR84N28R7FR BSL

EGN-10-80 28.7 1% RWR84N28R7FR BSL

Supplier's Site Datasheet
RES 28.7 OHM 7W 1% WW AXIAL - RWR84N28R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 7W 1% WW AXIAL
RWR84N28R7FRBSL
RES 28.7 OHM 7W 1% WW AXIAL RWR84N28R7FRBSL
RES 28.7ohm 7W 1% WW AXIAL

RES 28.7ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N28R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N28R7FRBSL-ND
Through Hole Resistors RWR84N28R7FRBSL-ND
28.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N28R7FRBSL RWR84N28R7FRBSL RWR84N28R7FRBSL-ND
Product Name Wirewound Resistors RES 28.7 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details