Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2800FSRSL

Description
EGN-10-80 280 1% RWR84N2800FS RSL
Request a Quote Datasheet
Description
EGN-10-80 280 1% RWR84N2800FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2800FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2800FSRSL
Wirewound Resistors 3110-RWR84N2800FSRSL
EGN-10-80 280 1% RWR84N2800FS RSL

EGN-10-80 280 1% RWR84N2800FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2800FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2800FSRSL-ND
Through Hole Resistors RWR84N2800FSRSL-ND
280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 280 OHM 7W 1% WW AXIAL - RWR84N2800FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 7W 1% WW AXIAL
RWR84N2800FSRSL
RES 280 OHM 7W 1% WW AXIAL RWR84N2800FSRSL
RES 280ohm 7W 1% WW AXIAL

RES 280ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2800FSRSL RWR84N2800FSRSL-ND RWR84N2800FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 280 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers