Vishay Intertechnology, Inc. RES 250 OHM 7W 0.1% WW AXIAL RWR84N2500BRB12

Description
RES 250ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 250ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 7W 0.1% WW AXIAL - RWR84N2500BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 7W 0.1% WW AXIAL
RWR84N2500BRB12
RES 250 OHM 7W 0.1% WW AXIAL RWR84N2500BRB12
RES 250ohm 7W 0.1% WW AXIAL

RES 250ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2500BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2500BRB12-ND
Through Hole Resistors RWR84N2500BRB12-ND
250 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

250 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N2500BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2500BRB12
Wirewound Resistors 3110-RWR84N2500BRB12
EGN-10-80 250 .1% RWR84N2500BR B12

EGN-10-80 250 .1% RWR84N2500BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N2500BRB12 RWR84N2500BRB12-ND 3110-RWR84N2500BRB12
Product Name RES 250 OHM 7W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details