Vishay Intertechnology, Inc. RES 23.2 OHM 7W 1% WW AXIAL RWR84N23R2FRBSL

Description
RES 23.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 7W 1% WW AXIAL - RWR84N23R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 7W 1% WW AXIAL
RWR84N23R2FRBSL
RES 23.2 OHM 7W 1% WW AXIAL RWR84N23R2FRBSL
RES 23.2ohm 7W 1% WW AXIAL

RES 23.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N23R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N23R2FRBSL
Wirewound Resistors 3110-RWR84N23R2FRBSL
EGN-10-80 23.2 1% RWR84N23R2FR BSL

EGN-10-80 23.2 1% RWR84N23R2FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N23R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N23R2FRBSL-ND
Through Hole Resistors RWR84N23R2FRBSL-ND
23.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

23.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N23R2FRBSL 3110-RWR84N23R2FRBSL RWR84N23R2FRBSL-ND
Product Name RES 23.2 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details