Vishay Intertechnology, Inc. Through Hole Resistors RWR84N2210FRBSL

Description
221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N2210FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2210FRBSL-ND
Through Hole Resistors RWR84N2210FRBSL-ND
221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N2210FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2210FRBSL
Wirewound Resistors 3110-RWR84N2210FRBSL
EGN-10-80 221 1% RWR84N2210FR BSL

EGN-10-80 221 1% RWR84N2210FR BSL

Supplier's Site Datasheet
RES 221 OHM 7W 1% WW AXIAL - RWR84N2210FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 7W 1% WW AXIAL
RWR84N2210FRBSL
RES 221 OHM 7W 1% WW AXIAL RWR84N2210FRBSL
RES 221ohm 7W 1% WW AXIAL

RES 221ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N2210FRBSL-ND 3110-RWR84N2210FRBSL RWR84N2210FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 221 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details