Vishay Intertechnology, Inc. RES 200 OHM 7W 1% WW AXIAL RWR84N2000FSB12

Description
RES 200ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 7W 1% WW AXIAL - RWR84N2000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 7W 1% WW AXIAL
RWR84N2000FSB12
RES 200 OHM 7W 1% WW AXIAL RWR84N2000FSB12
RES 200ohm 7W 1% WW AXIAL

RES 200ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2000FSB12-ND
Through Hole Resistors RWR84N2000FSB12-ND
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N2000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2000FSB12
Wirewound Resistors 3110-RWR84N2000FSB12
EGN-10-80 200 1% RWR84N2000FS B12

EGN-10-80 200 1% RWR84N2000FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N2000FSB12 RWR84N2000FSB12-ND 3110-RWR84N2000FSB12
Product Name RES 200 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details