RES 1ohm 7W 1% WW AXIAL
1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR84N1R00FMRSL | RWR84N1R00FMRSL-ND |
| Product Name | RES 1 OHM 7W 1% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 1 ohms | 1 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 7 watts | 7 watts |
| Configuration | Single Resistor |