Vishay Intertechnology, Inc. RES 1 OHM 7W 0.5% WW AXIAL RWR84N1R00DRBSL

Description
RES 1ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 7W 0.5% WW AXIAL - RWR84N1R00DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 7W 0.5% WW AXIAL
RWR84N1R00DRBSL
RES 1 OHM 7W 0.5% WW AXIAL RWR84N1R00DRBSL
RES 1ohm 7W 0.5% WW AXIAL

RES 1ohm 7W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1R00DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1R00DRBSL-ND
Through Hole Resistors RWR84N1R00DRBSL-ND
1 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N1R00DRBSL RWR84N1R00DRBSL-ND
Product Name RES 1 OHM 7W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers