RWR84N is a military-grade, wirewound, non-inductive resistor with a solderable termination, rated at 7 W at 25 °C, with a resistance range of 0.1 to 6.19 kΩ and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a maximum working voltage determined by (P × R)^1/2, a dielectric withstanding voltage of 1000 V, and meets MIL-PRF-39007 qualification. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for the terminal diameter. It is available in tape/reel packaging with single lot traceability. The resistor body is constructed with a ceramic core and copper-nickel or nickel-chrome alloy wire, and it complies with ANSI J-STD-002 solderability standards.
EGN-10-80 18 .1% RWR84N18R0BS RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84N18R0BSRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |