Vishay Intertechnology, Inc. RES 1.8K OHM 7W 0.1% WW AXIAL RWR84N1801BSB12

Description
RES 1.8Kohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 7W 0.1% WW AXIAL - RWR84N1801BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 7W 0.1% WW AXIAL
RWR84N1801BSB12
RES 1.8K OHM 7W 0.1% WW AXIAL RWR84N1801BSB12
RES 1.8Kohm 7W 0.1% WW AXIAL

RES 1.8Kohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1801BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1801BSB12-ND
Through Hole Resistors RWR84N1801BSB12-ND
1.8 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.8 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1801BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1801BSB12
Wirewound Resistors 3110-RWR84N1801BSB12
EGN-10-80 1.8K .1% RWR84N1801BS B12

EGN-10-80 1.8K .1% RWR84N1801BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N1801BSB12 RWR84N1801BSB12-ND 3110-RWR84N1801BSB12
Product Name RES 1.8K OHM 7W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details