Vishay Intertechnology, Inc. Wirewound Resistors RWR84N17R4FRRSL

Description
EGN-10-80 17.4 1% RWR84N17R4FR RSL
Request a Quote
Description
EGN-10-80 17.4 1% RWR84N17R4FR RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84N17R4FRRSL is a solderable, non-inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, with a power rating of 7 W, resistance of 17.4 Ω, and tolerance of ±1.0 %. It has a ceramic core with high-temperature silicone coating, axial leads, and dimensions of 22.23 ± 1.58 mm in length, 7.92 ± 0.787 mm in diameter, and 1.02 ± 0.051 mm lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of at least 1000 MΩ dry. The resistor meets ANSI J-STD-002 solderability requirements and has a terminal strength rating of 10 lbf.

Datasheet Summary
Powered by GS/AI

RWR84N17R4FRRSL is a solderable, non-inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, with a power rating of 7 W, resistance of 17.4 Ω, and tolerance of ±1.0 %. It has a ceramic core with high-temperature silicone coating, axial leads, and dimensions of 22.23 ± 1.58 mm in length, 7.92 ± 0.787 mm in diameter, and 1.02 ± 0.051 mm lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of at least 1000 MΩ dry. The resistor meets ANSI J-STD-002 solderability requirements and has a terminal strength rating of 10 lbf.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N17R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N17R4FRRSL
Wirewound Resistors 3110-RWR84N17R4FRRSL
EGN-10-80 17.4 1% RWR84N17R4FR RSL

EGN-10-80 17.4 1% RWR84N17R4FR RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N17R4FRRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123554 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-3R3F1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Non-Flame Coating
View Details