Vishay Intertechnology, Inc. Wirewound Resistors RWR84N17R0BSS73

Description
EGN-10-80 17 .1% RWR84N17R0BS S73
Request a Quote
Description
EGN-10-80 17 .1% RWR84N17R0BS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84N17R0BSS73 is a solderable, non-inductive wirewound resistor in the RWR84N series, with a power rating of 7 W, a resistance of 17.0 Ω, and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The device has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 1000 V, and an insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.875 ± 0.062 inches (22.23 ± 1.58 mm) in length, 0.312 ± 0.031 inches (7.92 ± 0.787 mm) in diameter, and 0.040 ± 0.002 inches (1.02 ± 0.051 mm) in terminal diameter. The resistance temperature coefficient is ±20 ppm/°C for resistance values above 10.1 Ω. The part is supplied in tape/reel packaging with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR84N17R0BSS73 is a solderable, non-inductive wirewound resistor in the RWR84N series, with a power rating of 7 W, a resistance of 17.0 Ω, and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The device has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 1000 V, and an insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.875 ± 0.062 inches (22.23 ± 1.58 mm) in length, 0.312 ± 0.031 inches (7.92 ± 0.787 mm) in diameter, and 0.040 ± 0.002 inches (1.02 ± 0.051 mm) in terminal diameter. The resistance temperature coefficient is ±20 ppm/°C for resistance values above 10.1 Ω. The part is supplied in tape/reel packaging with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N17R0BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N17R0BSS73
Wirewound Resistors 3110-RWR84N17R0BSS73
EGN-10-80 17 .1% RWR84N17R0BS S73

EGN-10-80 17 .1% RWR84N17R0BS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N17R0BSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details