Vishay Intertechnology, Inc. RES 16.2 OHM 7W 1% WW AXIAL RWR84N16R2FMBSL

Description
RES 16.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 7W 1% WW AXIAL - RWR84N16R2FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 7W 1% WW AXIAL
RWR84N16R2FMBSL
RES 16.2 OHM 7W 1% WW AXIAL RWR84N16R2FMBSL
RES 16.2ohm 7W 1% WW AXIAL

RES 16.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N16R2FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N16R2FMBSL
Wirewound Resistors 3110-RWR84N16R2FMBSL
EGN-10-80 16.2 1% RWR84N16R2FM BSL

EGN-10-80 16.2 1% RWR84N16R2FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N16R2FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N16R2FMBSL-ND
Through Hole Resistors RWR84N16R2FMBSL-ND
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N16R2FMBSL 3110-RWR84N16R2FMBSL RWR84N16R2FMBSL-ND
Product Name RES 16.2 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details