Vishay Intertechnology, Inc. Wirewound Resistors RWR84N15R4FSBSL

Description
EGN-10-80 15.4 1% RWR84N15R4FS BSL
Request a Quote Datasheet
Description
EGN-10-80 15.4 1% RWR84N15R4FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N15R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N15R4FSBSL
Wirewound Resistors 3110-RWR84N15R4FSBSL
EGN-10-80 15.4 1% RWR84N15R4FS BSL

EGN-10-80 15.4 1% RWR84N15R4FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N15R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N15R4FSBSL-ND
Through Hole Resistors RWR84N15R4FSBSL-ND
15.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 15.4 OHM 7W 1% WW AXIAL - RWR84N15R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 7W 1% WW AXIAL
RWR84N15R4FSBSL
RES 15.4 OHM 7W 1% WW AXIAL RWR84N15R4FSBSL
RES 15.4ohm 7W 1% WW AXIAL

RES 15.4ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N15R4FSBSL RWR84N15R4FSBSL-ND RWR84N15R4FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 15.4 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details