RES 15.4ohm 7W 1% WW AXIAL
15.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-10-80 15.4 1% RWR84N15R4FS B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84N15R4FSB12 | RWR84N15R4FSB12-ND | 3110-RWR84N15R4FSB12 |
| Product Name | RES 15.4 OHM 7W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 15.4 ohms | 15.4 ohms | 15.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor |