Vishay Intertechnology, Inc. Wirewound Resistors RWR84N15R4FPBSL

Description
EGN-10-80 15.4 1% RWR84N15R4FP BSL
Request a Quote Datasheet
Description
EGN-10-80 15.4 1% RWR84N15R4FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N15R4FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N15R4FPBSL
Wirewound Resistors 3110-RWR84N15R4FPBSL
EGN-10-80 15.4 1% RWR84N15R4FP BSL

EGN-10-80 15.4 1% RWR84N15R4FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N15R4FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N15R4FPBSL-ND
Through Hole Resistors RWR84N15R4FPBSL-ND
15.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 15.4 OHM 7W 1% WW AXIAL - RWR84N15R4FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 7W 1% WW AXIAL
RWR84N15R4FPBSL
RES 15.4 OHM 7W 1% WW AXIAL RWR84N15R4FPBSL
RES 15.4ohm 7W 1% WW AXIAL

RES 15.4ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N15R4FPBSL RWR84N15R4FPBSL-ND RWR84N15R4FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 15.4 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers