Vishay Intertechnology, Inc. Wirewound Resistors RWR84N15R0FRBSL

Description
EGN-10-80 15 1% RWR84N15R0FR BSL
Request a Quote Datasheet
Description
EGN-10-80 15 1% RWR84N15R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N15R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N15R0FRBSL
Wirewound Resistors 3110-RWR84N15R0FRBSL
EGN-10-80 15 1% RWR84N15R0FR BSL

EGN-10-80 15 1% RWR84N15R0FR BSL

Supplier's Site Datasheet
RES 15 OHM 7W 1% WW AXIAL - RWR84N15R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 7W 1% WW AXIAL
RWR84N15R0FRBSL
RES 15 OHM 7W 1% WW AXIAL RWR84N15R0FRBSL
RES 15ohm 7W 1% WW AXIAL

RES 15ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N15R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N15R0FRBSL-ND
Through Hole Resistors RWR84N15R0FRBSL-ND
15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N15R0FRBSL RWR84N15R0FRBSL RWR84N15R0FRBSL-ND
Product Name Wirewound Resistors RES 15 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details