Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1501FRRSL

Description
EGN-10-80 1.5K 1% RWR84N1501FR RSL
Request a Quote Datasheet
Description
EGN-10-80 1.5K 1% RWR84N1501FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1501FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1501FRRSL
Wirewound Resistors 3110-RWR84N1501FRRSL
EGN-10-80 1.5K 1% RWR84N1501FR RSL

EGN-10-80 1.5K 1% RWR84N1501FR RSL

Supplier's Site Datasheet
RES 1.5K OHM 7W 1% WW AXIAL - RWR84N1501FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 7W 1% WW AXIAL
RWR84N1501FRRSL
RES 1.5K OHM 7W 1% WW AXIAL RWR84N1501FRRSL
RES 1.5Kohm 7W 1% WW AXIAL

RES 1.5Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1501FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1501FRRSL-ND
Through Hole Resistors RWR84N1501FRRSL-ND
1.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1501FRRSL RWR84N1501FRRSL RWR84N1501FRRSL-ND
Product Name Wirewound Resistors RES 1.5K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A82RGT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details