Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1500FRS73

Description
EGN-10-80 150 1% RWR84N1500FR S73
Request a Quote Datasheet
Description
EGN-10-80 150 1% RWR84N1500FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1500FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1500FRS73
Wirewound Resistors 3110-RWR84N1500FRS73
EGN-10-80 150 1% RWR84N1500FR S73

EGN-10-80 150 1% RWR84N1500FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1500FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1500FRS73-ND
Through Hole Resistors RWR84N1500FRS73-ND
150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 150 OHM 7W 1% WW AXIAL - RWR84N1500FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 7W 1% WW AXIAL
RWR84N1500FRS73
RES 150 OHM 7W 1% WW AXIAL RWR84N1500FRS73
RES 150ohm 7W 1% WW AXIAL

RES 150ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2935
Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2935
Resistor,Metal Alloy,150Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,150Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84N1500FRS73 RWR84N1500FRS73-ND RWR84N1500FRS73 64C2935
Product Name Wirewound Resistors Through Hole Resistors RES 150 OHM 7W 1% WW AXIAL Resistor,metal Alloy,150Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details