Vishay Intertechnology, Inc. Through Hole Resistors RWR84N1401FSS73

Description
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N1401FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1401FSS73-ND
Through Hole Resistors RWR84N1401FSS73-ND
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1401FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1401FSS73
Wirewound Resistors 3110-RWR84N1401FSS73
EGN-10-80 1.4K 1% RWR84N1401FS S73

EGN-10-80 1.4K 1% RWR84N1401FS S73

Supplier's Site Datasheet
RES 1.4K OHM 7W 1% WW AXIAL - RWR84N1401FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 7W 1% WW AXIAL
RWR84N1401FSS73
RES 1.4K OHM 7W 1% WW AXIAL RWR84N1401FSS73
RES 1.4Kohm 7W 1% WW AXIAL

RES 1.4Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N1401FSS73-ND 3110-RWR84N1401FSS73 RWR84N1401FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.4K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details