Vishay Intertechnology, Inc. Through Hole Resistors RWR84N1401FSB12

Description
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N1401FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1401FSB12-ND
Through Hole Resistors RWR84N1401FSB12-ND
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1401FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1401FSB12
Wirewound Resistors 3110-RWR84N1401FSB12
EGN-10-80 1.4K 1% RWR84N1401FS B12

EGN-10-80 1.4K 1% RWR84N1401FS B12

Supplier's Site Datasheet
RES 1.4K OHM 7W 1% WW AXIAL - RWR84N1401FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 7W 1% WW AXIAL
RWR84N1401FSB12
RES 1.4K OHM 7W 1% WW AXIAL RWR84N1401FSB12
RES 1.4Kohm 7W 1% WW AXIAL

RES 1.4Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N1401FSB12-ND 3110-RWR84N1401FSB12 RWR84N1401FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.4K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C7120RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details