140 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 140ohm 7W 1% WW AXIAL
EGN-10-80 140 1% RWR84N1400FR B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84N1400FRB12-ND | RWR84N1400FRB12 | 3110-RWR84N1400FRB12 |
| Product Name | Through Hole Resistors | RES 140 OHM 7W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 140 ohms | 140 ohms | 140 ohms |