Vishay Intertechnology, Inc. RES 13.7 OHM 7W 1% WW AXIAL RWR84N13R7FSBSL

Description
RES 13.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 7W 1% WW AXIAL - RWR84N13R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 7W 1% WW AXIAL
RWR84N13R7FSBSL
RES 13.7 OHM 7W 1% WW AXIAL RWR84N13R7FSBSL
RES 13.7ohm 7W 1% WW AXIAL

RES 13.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N13R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N13R7FSBSL
Wirewound Resistors 3110-RWR84N13R7FSBSL
EGN-10-80 13.7 1% RWR84N13R7FS BSL

EGN-10-80 13.7 1% RWR84N13R7FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N13R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N13R7FSBSL-ND
Through Hole Resistors RWR84N13R7FSBSL-ND
13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N13R7FSBSL 3110-RWR84N13R7FSBSL RWR84N13R7FSBSL-ND
Product Name RES 13.7 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details