Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1300FSRSL

Description
EGN-10-80 130 1% RWR84N1300FS RSL
Request a Quote Datasheet
Description
EGN-10-80 130 1% RWR84N1300FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1300FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1300FSRSL
Wirewound Resistors 3110-RWR84N1300FSRSL
EGN-10-80 130 1% RWR84N1300FS RSL

EGN-10-80 130 1% RWR84N1300FS RSL

Supplier's Site Datasheet
RES 130 OHM 7W 1% WW AXIAL - RWR84N1300FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 7W 1% WW AXIAL
RWR84N1300FSRSL
RES 130 OHM 7W 1% WW AXIAL RWR84N1300FSRSL
RES 130ohm 7W 1% WW AXIAL

RES 130ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1300FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1300FSRSL-ND
Through Hole Resistors RWR84N1300FSRSL-ND
130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1300FSRSL RWR84N1300FSRSL RWR84N1300FSRSL-ND
Product Name Wirewound Resistors RES 130 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details