Vishay Intertechnology, Inc. Through Hole Resistors RWR84N1300FSBSL

Description
130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N1300FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1300FSBSL-ND
Through Hole Resistors RWR84N1300FSBSL-ND
130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 130 OHM 7W 1% WW AXIAL - RWR84N1300FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 7W 1% WW AXIAL
RWR84N1300FSBSL
RES 130 OHM 7W 1% WW AXIAL RWR84N1300FSBSL
RES 130ohm 7W 1% WW AXIAL

RES 130ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N1300FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1300FSBSL
Wirewound Resistors 3110-RWR84N1300FSBSL
EGN-10-80 130 1% RWR84N1300FS BSL

EGN-10-80 130 1% RWR84N1300FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N1300FSBSL-ND RWR84N1300FSBSL 3110-RWR84N1300FSBSL
Product Name Through Hole Resistors RES 130 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers