Vishay Intertechnology, Inc. Wirewound Resistors RWR84N12R1FRBSL

Description
EGN-10-80 12.1 1% RWR84N12R1FR BSL
Request a Quote Datasheet
Description
EGN-10-80 12.1 1% RWR84N12R1FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N12R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N12R1FRBSL
Wirewound Resistors 3110-RWR84N12R1FRBSL
EGN-10-80 12.1 1% RWR84N12R1FR BSL

EGN-10-80 12.1 1% RWR84N12R1FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N12R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N12R1FRBSL-ND
Through Hole Resistors RWR84N12R1FRBSL-ND
12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 12.1 OHM 7W 1% WW AXIAL - RWR84N12R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 7W 1% WW AXIAL
RWR84N12R1FRBSL
RES 12.1 OHM 7W 1% WW AXIAL RWR84N12R1FRBSL
RES 12.1ohm 7W 1% WW AXIAL

RES 12.1ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N12R1FRBSL RWR84N12R1FRBSL-ND RWR84N12R1FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 12.1 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details