The RWR84N is a solderable, non-inductive wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It is rated for 7 W at 25 °C with a resistance range of 0.1 to 6.19 kΩ and a tolerance of ±1%. The part has a maximum operating temperature of +250 °C, terminal strength of 10 lb, and a dielectric withstanding voltage of 1000 V. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for lead diameter. It meets ANSI J-STD-002 for solderability, has an insulation resistance of at least 1000 MΩ dry, and a resistance temperature coefficient of ±30 ppm/°C for resistances from 10.1 to 6.19 kΩ. The resistor body is constructed with a ceramic core and nickel-chrome alloy element.
EGN-10-80 115 1% RWR84N1150FR B14
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84N1150FRB14 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |