The RWR82S is a military-grade, axial lead wirewound resistor with a power rating of 1.5 W at 25 °C, a resistance range of 0.499 Ω to 1.3 kΩ, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and a beryllium oxide ceramic core. The part is qualified to MIL-PRF-39007, operates from -55 °C to +250 °C, and complies with ANSI J-STD-002 for solderability. Its dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The terminal strength is rated at 10 lb for 3 W and larger sizes. Packaging options include tape/reel with single lot date code.
EGS-2 .75 1% RWR82SR750FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR82SR750FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |