Vishay Intertechnology, Inc. Wirewound Resistors RWR82S8R25FRS74

Description
EGS-2 8.25 1% RWR82S8R25FR S74
Request a Quote
Description
EGS-2 8.25 1% RWR82S8R25FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial-lead wirewound resistor with a power rating of 1.5 W at 25 °C, a resistance range of 0.499 Ω to 1.3 kΩ for ±0.1 % tolerance, and a maximum resistance temperature coefficient of ±50 ppm/°C for values from 1.01 Ω to 10 Ω. It features a high-temperature silicone coating, fully welded construction, and a ceramic core. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It meets MIL-PRF-39007 qualifications, operates from -55 °C to +250 °C, and has a dielectric withstanding voltage of 500 V for 2 W and smaller. The terminal strength is rated at 5 lb minimum.

Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial-lead wirewound resistor with a power rating of 1.5 W at 25 °C, a resistance range of 0.499 Ω to 1.3 kΩ for ±0.1 % tolerance, and a maximum resistance temperature coefficient of ±50 ppm/°C for values from 1.01 Ω to 10 Ω. It features a high-temperature silicone coating, fully welded construction, and a ceramic core. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It meets MIL-PRF-39007 qualifications, operates from -55 °C to +250 °C, and has a dielectric withstanding voltage of 500 V for 2 W and smaller. The terminal strength is rated at 5 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S8R25FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8R25FRS74
Wirewound Resistors 3110-RWR82S8R25FRS74
EGS-2 8.25 1% RWR82S8R25FR S74

EGS-2 8.25 1% RWR82S8R25FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S8R25FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details