Vishay Intertechnology, Inc. Wirewound Resistors RWR82S68R1FSB12

Description
EGS-2 68.1 1% RWR82S68R1FS B12
Request a Quote
Description
EGS-2 68.1 1% RWR82S68R1FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR82S68R1FSB12 is a military-grade, axial-lead wirewound resistor with a power rating of 1.5 W, a resistance of 68.1 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and a beryllium oxide ceramic core. The part is inductively wound with solderable terminals and meets MIL-PRF-39007 qualification standards. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The operating temperature range is -55 °C to +250 °C, with a maximum working voltage based on the square root of power times resistance, and a dielectric withstanding voltage of 500 V RMS. It meets ANSI J-STD-002 solderability requirements and is available in bulk packaging.

Datasheet Summary
Powered by GS/AI

RWR82S68R1FSB12 is a military-grade, axial-lead wirewound resistor with a power rating of 1.5 W, a resistance of 68.1 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and a beryllium oxide ceramic core. The part is inductively wound with solderable terminals and meets MIL-PRF-39007 qualification standards. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The operating temperature range is -55 °C to +250 °C, with a maximum working voltage based on the square root of power times resistance, and a dielectric withstanding voltage of 500 V RMS. It meets ANSI J-STD-002 solderability requirements and is available in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S68R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S68R1FSB12
Wirewound Resistors 3110-RWR82S68R1FSB12
EGS-2 68.1 1% RWR82S68R1FS B12

EGS-2 68.1 1% RWR82S68R1FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S68R1FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details