The RWR82S is a military-grade, axial lead wirewound resistor with a 1.5 W power rating at 25 °C and an operating temperature range of -55 °C to +250 °C. It is qualified to MIL-PRF-39007, features a high-temperature silicone coating, and has complete welded construction. Resistance ranges from 0.499 Ω to 1.3 kΩ for ±0.1 % tolerance and 0.1 Ω to 1.3 kΩ for ±0.5 % and ±1 % tolerances. The resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω. Dimensions are 0.312 ± 0.016 in length, 0.078 + 0.016 - 0.031 in diameter, and 0.020 ± 0.0015 in lead diameter. It has a 500 V RMS dielectric withstanding voltage, 1000 MΩ insulation resistance dry, and a 5 lb terminal strength. The terminal is solderable and the winding is inductive.
EGS-2 5 1% RWR82S5R00FR BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR82S5R00FRBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |