Vishay Intertechnology, Inc. Wirewound Resistors RWR82S4R99FRS73

Description
EGS-2 4.99 1% RWR82S4R99FR S73
Request a Quote
Description
EGS-2 4.99 1% RWR82S4R99FR S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR82S4R99FRS73 is a military-grade, axial lead wirewound resistor with a power rating of 1.5 W, a resistance value of 4.99 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part is qualified to MIL-PRF-39007 and has an operating temperature range of -55 °C to +250 °C. Its dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 +0.016 -0.031 in [1.98 +0.406 -0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It is packaged in tape/reel format with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR82S4R99FRS73 is a military-grade, axial lead wirewound resistor with a power rating of 1.5 W, a resistance value of 4.99 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part is qualified to MIL-PRF-39007 and has an operating temperature range of -55 °C to +250 °C. Its dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 +0.016 -0.031 in [1.98 +0.406 -0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It is packaged in tape/reel format with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S4R99FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4R99FRS73
Wirewound Resistors 3110-RWR82S4R99FRS73
EGS-2 4.99 1% RWR82S4R99FR S73

EGS-2 4.99 1% RWR82S4R99FR S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S4R99FRS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Leaded Resistor - 120PC - Riedon, Inc.
Specs
Category / Application Precision Resistor
Mounting / Packaging Radial Leads
Standards and Certifications RoHS
View Details