Vishay Intertechnology, Inc. Wirewound Resistors RWR82S3R92FSS74

Description
EGS-2 3.92 1% RWR82S3R92FS S74
Request a Quote
Description
EGS-2 3.92 1% RWR82S3R92FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR82S is a MIL-PRF-39007 qualified, axial lead wirewound resistor with a 1.5 W power rating at 25 °C, a resistance range of 0.499 Ω to 1.3 kΩ at ±0.1 % tolerance, and a maximum resistance temperature coefficient of ±50 ppm/°C for values from 1.01 Ω to 10 Ω. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The device measures 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, with a diameter of 0.078 +0.016 −0.031 in [1.98 +0.406 −0.787 mm] and terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from −55 °C to +250 °C and meets ANSI J-STD-002 solderability standards. The part is inductive and has a dielectric withstanding voltage of 500 V RMS for 2 W and smaller, and 1000 V RMS for larger devices.

Datasheet Summary
Powered by GS/AI

RWR82S is a MIL-PRF-39007 qualified, axial lead wirewound resistor with a 1.5 W power rating at 25 °C, a resistance range of 0.499 Ω to 1.3 kΩ at ±0.1 % tolerance, and a maximum resistance temperature coefficient of ±50 ppm/°C for values from 1.01 Ω to 10 Ω. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The device measures 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, with a diameter of 0.078 +0.016 −0.031 in [1.98 +0.406 −0.787 mm] and terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from −55 °C to +250 °C and meets ANSI J-STD-002 solderability standards. The part is inductive and has a dielectric withstanding voltage of 500 V RMS for 2 W and smaller, and 1000 V RMS for larger devices.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S3R92FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S3R92FSS74
Wirewound Resistors 3110-RWR82S3R92FSS74
EGS-2 3.92 1% RWR82S3R92FS S74

EGS-2 3.92 1% RWR82S3R92FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S3R92FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Leaded Resistor - SM-4 - Riedon, Inc.
Specs
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
View Details