RWR82S3000FRB12 is a military-grade, axial-lead, wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with an "S" level failure rate. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part has a 1.5 W power rating at 25 °C, a resistance value of 300 Ω, and a tolerance of ±1.0%. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V for units 2 W and smaller. Its dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. Solderability meets ANSI J-STD-002. The resistor core is made of beryllium oxide ceramic. The part is packaged in bulk with a single lot date code.
EGS-2 300 1% RWR82S3000FR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR82S3000FRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |