Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2R21FSR36

Description
EGS-2 2.21 1% RWR82S2R21FS R36
Request a Quote
Description
EGS-2 2.21 1% RWR82S2R21FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial lead wirewound resistor rated at 1.5 W, qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It has a resistance range of 0.499 Ω to 1.3 kΩ and a tolerance of ±1%. The inductive type features solderable terminals and a ceramic core. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for leads. It operates from -55 °C to +250 °C, withstands 500 V dielectric voltage, and meets ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial lead wirewound resistor rated at 1.5 W, qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It has a resistance range of 0.499 Ω to 1.3 kΩ and a tolerance of ±1%. The inductive type features solderable terminals and a ceramic core. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for leads. It operates from -55 °C to +250 °C, withstands 500 V dielectric voltage, and meets ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2R21FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R21FSR36
Wirewound Resistors 3110-RWR82S2R21FSR36
EGS-2 2.21 1% RWR82S2R21FS R36

EGS-2 2.21 1% RWR82S2R21FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S2R21FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details