Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1R00BRS74

Description
EGS-2 1 .1% RWR82S1R00BR S74
Request a Quote
Description
EGS-2 1 .1% RWR82S1R00BR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial lead wirewound resistor with a power rating of 1.5 W, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and a beryllium oxide ceramic core. The part has a resistance range of 0.499 Ω to 1.3 kΩ with a tolerance of ±0.1 %, and supports a maximum operating temperature of +250 °C. It is qualified to MIL-PRF-39007 and measures 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, with a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The resistor has a dielectric withstanding voltage of 500 V, an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 5 lb minimum. The part is inductive and uses solderable terminals.

Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial lead wirewound resistor with a power rating of 1.5 W, designed for high-reliability applications. It features a high-temperature silicone coating, complete welded construction, and a beryllium oxide ceramic core. The part has a resistance range of 0.499 Ω to 1.3 kΩ with a tolerance of ±0.1 %, and supports a maximum operating temperature of +250 °C. It is qualified to MIL-PRF-39007 and measures 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, with a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The resistor has a dielectric withstanding voltage of 500 V, an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 5 lb minimum. The part is inductive and uses solderable terminals.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1R00BRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R00BRS74
Wirewound Resistors 3110-RWR82S1R00BRS74
EGS-2 1 .1% RWR82S1R00BR S74

EGS-2 1 .1% RWR82S1R00BR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S1R00BRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 696-1466-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers