Vishay Intertechnology, Inc. Through Hole Resistors RWR82S15R0FRS70

Description
15 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S15R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S15R0FRS70-ND
Through Hole Resistors RWR82S15R0FRS70-ND
15 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 2W 1% WW AXIAL - RWR82S15R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 1% WW AXIAL
RWR82S15R0FRS70
RES 15 OHM 2W 1% WW AXIAL RWR82S15R0FRS70
RES 15ohm 2W 1% WW AXIAL

RES 15ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S15R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S15R0FRS70
Wirewound Resistors 3110-RWR82S15R0FRS70
EGS-2 15 1% RWR82S15R0FR S70

EGS-2 15 1% RWR82S15R0FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2436
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2436
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR82S15R0FRS70-ND RWR82S15R0FRS70 3110-RWR82S15R0FRS70 64C2436
Product Name Through Hole Resistors RES 15 OHM 2W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers