RES 150ohm 2W 1% WW AXIAL
EGS-2 150 1% RWR82S1500FR BSL
150 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR82S1500FRBSL | 3110-RWR82S1500FRBSL | RWR82S1500FRBSL-ND |
| Product Name | RES 150 OHM 2W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 1.5 watts | |
| Category / Application | Industrial | General Use |