Vishay Intertechnology, Inc. Through Hole Resistors RWR82S1430FRS73

Description
143 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
143 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S1430FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1430FRS73-ND
Through Hole Resistors RWR82S1430FRS73-ND
143 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 143 OHM 2W 1% WW AXIAL - RWR82S1430FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 2W 1% WW AXIAL
RWR82S1430FRS73
RES 143 OHM 2W 1% WW AXIAL RWR82S1430FRS73
RES 143ohm 2W 1% WW AXIAL

RES 143ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1430FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1430FRS73
Wirewound Resistors 3110-RWR82S1430FRS73
EGS-2 143 1% RWR82S1430FR S73

EGS-2 143 1% RWR82S1430FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1430FRS73-ND RWR82S1430FRS73 3110-RWR82S1430FRS73
Product Name Through Hole Resistors RES 143 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 143 ohms 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details